EN
  • EN
  • DE

INTEL SR3B5 - Intel GOLD 6138 2.00GHz 20C 27.5M 125W

Part No INTEL SR3B5 - Intel GOLD 6138 2.00GHz 20C 27.5M 125W
Manufacturer Intel
Catalog CPU
Description Intel Xeon 6138
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423370-INTEL SR3B5 - Intel GOLD 6138 2.00GHz 20C 27.5M 125W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR3B5 - Intel GOLD 6138 2.00GHz 20C 27.5M 125W CAD Model

Description

The Intel Gold 6138 processor is a critical piece of technology that powers enterprise-level computing solutions across the globe. With a base frequency of 2.00GHz and a total of 20 cores and 40 threads, this CPU brings significant multitasking capabilities to the table. The processor is part of Intel's Xeon Scalable family, which is renowned for its reliability, security, and performance efficiency. The integrated 27.5MB smart cache significantly speeds up data access times, making this processor an excellent choice for demanding applications such as data analytics, high-performance computing, and complex mathematical modeling. The unit’s thermal design power (TDP) stands at 125W, indicating its energy efficiency relative to its powerful output. This processor also supports Intel's Turbo Boost Technology, which can enhance the clock speed dynamically based on the workload and thermal headroom, ensuring peak performance when needed. Furthermore, its compatibility with DDR4 memory technology ensures that it can work with high-speed memory modules for faster data processing. The Intel Gold 6138 is a testament to Intel’s dedication to advancing the server processor market, offering a balance between power consumption and computational ability, making it a go-to choice for businesses in need of robust server solutions.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess