EN
  • EN
  • DE

INTEL SR3B3 - Intel GOLD 6126 2.6GHz 12C 125W 2.6GHz Processor Option Kit

Part No INTEL SR3B3 - Intel GOLD 6126 2.6GHz 12C 125W 2.6GHz Processor Option Kit
Manufacturer Intel
Catalog CPU
Description Intel GOLD 6126 2.6GHz 12C 125W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423750-INTEL SR3B3 - Intel GOLD 6126 2.6GHz 12C 125W 2.6GHz Processor Option Kit
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR3B3 - Intel GOLD 6126 2.6GHz 12C 125W 2.6GHz Processor Option Kit CAD Model

Description

The INTEL SR3B3, also known as the Intel Gold 6126, is a high-performance processor designed for enterprise-level tasks and demanding applications. Operating at a base frequency of 2.6GHz, it comes equipped with 12 cores and 24 threads, making it ideal for multi-threaded applications and efficient multitasking. With a TDP (Thermal Design Power) of 125W, this processor achieves a balance between performance and power consumption, making it suitable for use in data centers and servers where energy efficiency is a concern. The Intel Gold 6126 also features a robust 19.25MB Intel Smart Cache, which drastically improves processing speeds by reducing the access times to frequently used data. Additionally, this Processor Option Kit may include Intel's Hyper-Threading Technology, enabling each core to handle two threads simultaneously, significantly boosting computational throughput for workloads that can utilize it. Its compatibility with Intel’s Skylake server platform means it supports advanced technologies such as Intel QuickAssist Technology and Intel Optane Memory, enhancing security and storage performance respectively. Thus, the Intel SR3B3 Gold 6126 processor is designed to deliver reliable, efficient, and powerful computing solutions for enterprise-grade deployments, including virtualized infrastructures, high-performance computing (HPC) environments, and other server-based applications.

You May Also Be Interested in

Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess