EN
  • EN
  • DE

INTEL SR32B - Intel E3-1245V6 3.70GHz 4C 8M 73W

Part No INTEL SR32B - Intel E3-1245V6 3.70GHz 4C 8M 73W
Manufacturer Intel
Catalog CPU
Description Intel E3-1245V6 3.70GHz 4C 8M 73W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423530-INTEL SR32B - Intel E3-1245V6 3.70GHz 4C 8M 73W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR32B - Intel E3-1245V6 3.70GHz 4C 8M 73W CAD Model

Description

The INTEL SR32B, featuring the Intel E3-1245V6 processor, is a powerhouse engineered for efficiency and performance. Operating at a base frequency of 3.70GHz, this Quad-Core CPU is designed to deliver high-speed computing capabilities. With an 8MB cache, it ensures quick access to frequently used data, minimizing delays and improving system responsiveness. Its thermal design power (TDP) of 73 watts signifies a balance between performance and energy efficiency, making it an ideal choice for small business servers, entry-level workstations, and powerful desktop solutions. The E3-1245V6 also includes Intel Hyper-Threading Technology, allowing for better multitasking by enabling each processor core to work on two tasks simultaneously. This is particularly beneficial for applications that require simultaneous multi-threading or for users who multitask extensively. Additionally, it supports Intel vPro Technology, which offers enhanced security features, remote manageability, and stability, catering to the needs of businesses and enterprise environments. The integrated Intel HD Graphics P630 provides solid graphical performance for applications requiring visuals, eliminating the need for an external graphics card in some cases. Overall, the Intel E3-1245V6, marked with the product code SR32B, represents a smart investment for those in search of a reliable, energy-efficient processor that doesn't compromise on performance.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess