EN
  • EN
  • DE

INTEL SR2SF - Intel E5-4667V4 2.20GHz 18C 45M 135W

Part No INTEL SR2SF - Intel E5-4667V4 2.20GHz 18C 45M 135W
Manufacturer Intel
Catalog CPU
Description Intel E5-4667V4 2.20GHz 18C 45M 135W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423744-INTEL SR2SF - Intel E5-4667V4 2.20GHz 18C 45M 135W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR2SF - Intel E5-4667V4 2.20GHz 18C 45M 135W CAD Model

Description

The INTEL SR2SF, known as the Intel Xeon E5-4667V4, is a behemoth in the realm of high-performance computing, tailored for the most rigorous data center and enterprise workloads. With an impressive 18 cores and 36 threads, this processor delivers unmatched parallel processing capability, making it perfect for virtualization, high-performance computing (HPC), and complex data analytics. Operating at a base clock speed of 2.20GHz, it incorporates a massive 45MB of SmartCache, facilitating swift access to large data sets and enhancing execution efficiency. The processor's 135W thermal design power (TDP) underscores Intel's commitment to combining high-throughput performance with reasonable power consumption, essential for maintaining energy efficiency in dense server environments. Further distinguishing the E5-4667V4 is its support for advanced Intel technologies, including Turbo Boost, Hyper-Threading, and Virtualization, all aimed at optimizing performance, scalability, and virtual machine (VM) manageability. This CPU is engineered on Intel's robust platform, ensuring seamless integration with existing server architectures while offering substantial headroom for future growth and technological advancements. For organizations demanding peak performance, reliability, and flexibility, the E5-4667V4 stands as a cornerstone processor capable of transforming IT infrastructure into a powerful, efficient engine for modern workload processing.

You May Also Be Interested in

Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess