EN
  • EN
  • DE

INTEL SR2SD - Intel E5-4660v4 2.20GHz 16C 40M 120W

Part No INTEL SR2SD - Intel E5-4660v4 2.20GHz 16C 40M 120W
Manufacturer Intel
Catalog CPU
Description Intel E5-4660v4 2.20GHz 16C 40M 120W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423384-INTEL SR2SD - Intel E5-4660v4 2.20GHz 16C 40M 120W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR2SD - Intel E5-4660v4 2.20GHz 16C 40M 120W CAD Model

Description

The Intel E5-4660v4, marked by the product code SR2SD, stands as a formidable force in the realm of high-end server processors, belonging to Intel's Broadwell-EP family. This powerhouse operates at a base frequency of 2.20GHz and boasts an impressive 16 cores and 32 threads, making it an excellent choice for multi-threaded applications and heavy workloads typically encountered in enterprise environments. With a substantial 40MB of cache, it excels at handling large datasets, significantly reducing processing time and enhancing overall system responsiveness. The processor has a thermal design power (TDP) of 120W, which is a measure of the maximum amount of power it will consume under heavy use, guiding system builders in selecting appropriate cooling solutions. This E5-4660v4 supports DDR4 memory technology, allowing for high-speed data transfer and improved performance over previous generations. Its compatibility with Intel's vPro technology offers enhanced security features, remote management capabilities, and stability, crucial for business operations. Suitable for tasks such as large-scale virtualization, database management, and complex scientific computations, the Intel E5-4660v4 provides the reliability, scalability, and performance required to drive the most demanding applications and support critical infrastructure.

You May Also Be Interested in

Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess