EN
  • EN
  • DE

INTEL SR22R - INTEL E5-4655V3 (2.9GHZ/6-CORE/45MB/135W) CPU

Part No INTEL SR22R - INTEL E5-4655V3 (2.9GHZ/6-CORE/45MB/135W) CPU
Manufacturer Intel
Catalog CPU
Description INTEL E5-4655V3 (2.9GHZ/6-CORE/45MB/135W) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423588-INTEL SR22R - INTEL E5-4655V3 (2.9GHZ/6-CORE/45MB/135W) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR22R - INTEL E5-4655V3 (2.9GHZ/6-CORE/45MB/135W) CPU CAD Model

Description

The INTEL SR22R, which houses the Intel E5-4655V3 processor, is a pivotal component of the Intel Xeon E5-4600 v3 series, designed to deliver high-density performance for advanced multi-socket servers and high-end workstations. This processor is engineered with 6 cores and 12 threads, offering substantial parallel processing capabilities to efficiently handle demanding applications and workloads. With its base frequency of 2.9 GHz, it showcases a remarkable blend of speed and responsiveness, facilitating rapid task execution and system operations. A standout feature of the E5-4655V3 is its massive 45 MB of cache, which greatly minimizes latency and accelerates data access speeds, significantly enhancing the performance of memory-intensive applications. The processor's thermal design power (TDP) is measured at 135W, indicating its robust performance capacity while maintaining a focus on energy efficiency. It supports advanced Intel technologies such as Turbo Boost, which dynamically increases the processor's operating frequency to improve performance under specific workloads, and Hyper-Threading, which allows more efficient use of processor resources by enabling multiple threads to run on each core. Additionally, it provides support for DDR4 memory, which offers higher bandwidth and speed than its predecessor, ensuring faster data processing and transfer. The E5-4655V3 processor is an exceptional choice for businesses and IT professionals who demand high-speed performance, scalability, and reliability for their mission-critical applications.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess