EN
  • EN
  • DE

INTEL E5-4610V3 - Intel E5-4610v3 1.70GHz 10C 25M 105W

Part No INTEL E5-4610V3 - Intel E5-4610v3 1.70GHz 10C 25M 105W
Manufacturer Intel
Catalog CPU
Description Intel E5-4610v3 1.70GHz 10C 25M 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423457-INTEL E5-4610V3 - Intel E5-4610v3 1.70GHz 10C 25M 105W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-4610V3 - Intel E5-4610v3 1.70GHz 10C 25M 105W CAD Model

Description

The Intel E5-4610v3 is a processor that delivers reliable performance and efficiency, tailored for the needs of enterprise-level servers. It is a component of the revered Xeon E5-4600 v3 product family, specialized for 4-socket servers and capable of handling demanding workloads with ease. With a frequency of 1.70GHz spread across 10 cores, it ensures a smooth and efficient operation for intensive server tasks such as virtualization, large-scale databases, and comprehensive business applications. The inclusion of a substantial 25MB cache enables rapid data access, significantly improving processing times for demanding enterprise applications. Furthermore, a thermal design power (TDP) of 105 watts strikes a balance between performance and the energy consumption critical for maintaining operational efficiency in a server environment. This processor is designed with features like Intel’s Turbo Boost Technology 2.0, which dynamically increases the processor's frequency to enhance performance based on the workload, and Hyper-Threading Technology for improved multi-threading and multitasking. The E5-4610v3 is a powerful option for businesses seeking to upgrade or build a resilient server infrastructure capable of tackling modern computational challenges.

You May Also Be Interested in

Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess