EN
  • EN
  • DE

INTEL SR20P - Intel E5-1620v3 3.50GHz 4C 10M 140W

Part No INTEL SR20P - Intel E5-1620v3 3.50GHz 4C 10M 140W
Manufacturer Intel
Catalog CPU
Description Intel E5-1620v3 3.50GHz 4C 10M 140W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423486-INTEL SR20P - Intel E5-1620v3 3.50GHz 4C 10M 140W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR20P - Intel E5-1620v3 3.50GHz 4C 10M 140W CAD Model

Description

The Intel E5-1620v3, known by its specification code SR20P, is part of the Intel Xeon E5-1600 v3 family, engineered for professional workstations that demand high levels of computational power and reliability. Operating at a base frequency of 3.50GHz across 4 cores, this processor is adept at handling intensive applications like CAD (Computer-Aided Design), digital content creation, and software development. With a thermal design power (TDP) of 140 watts, it strikes a balance between robust performance capabilities and power consumption. This CPU's architecture enables it to execute up to 8 threads simultaneously via Hyper-Threading technology, enhancing its ability to manage multi-threaded tasks and improving overall throughput. It supports DDR4 memory, which means faster data rates and lower voltage requirements than DDR3, leading to improved performance and energy efficiency. The E5-1620v3 comes with 10MB of smart cache, assisting in reducing the delay time in accessing data and instructions by keeping them closer to the processing unit. Built on the advanced 22nm process technology, it incorporates key features such as Intel vPro Technology, Trusted Execution Technology, and Virtualization Technology (VT-x and VT-d), making it a secure and versatile solution for professional environments.

You May Also Be Interested in

Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess