EN
  • EN
  • DE

INTEL SR1GP - Intel E7-4850v2 2.30GHz 12C 24M 105W

Part No INTEL SR1GP - Intel E7-4850v2 2.30GHz 12C 24M 105W
Manufacturer Intel
Catalog CPU
Description Intel E7-4850v2 2.30GHz 12C 24M 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423535-INTEL SR1GP - Intel E7-4850v2 2.30GHz 12C 24M 105W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR1GP - Intel E7-4850v2 2.30GHz 12C 24M 105W CAD Model

Description

The INTEL SR1GP, featuring the Intel E7-4850v2 processor, is tailor-made for critical enterprise applications and data-intensive tasks that demand uncompromised performance and reliability. This processor, with its twelve cores operating at a base frequency of 2.30GHz, sets a new standard for high-end computing, providing the horsepower required for heavy workloads, complex computations, and large-scale virtualization. The substantial 24MB cache is a key feature, greatly enhancing data access speed and efficiency, making it particularly well-suited for databases, ERP systems, and in-memory analytics. The 105 watts TDP balances performance with energy consumption, considering the needs of power-sensitive environments without compromising on computational ability. The E7-4850v2 stands out for its support of high-capacity memory configurations and advanced RAS (Reliability, Availability, Serviceability) features, which are critical for mission-critical applications where downtime is not an option. Furthermore, it incorporates Intel's Hyper-Threading and Virtualization Technologies, enabling better resource utilization and more efficient virtualized environments. This makes it an ideal solution for businesses looking to maximize their IT infrastructure's performance, reliability, and scalability. In essence, the Intel E7-4850v2, marked as SR1GP, represents the pinnacle of Intel's processor technology for enterprise computing, delivering unparalleled performance for the most demanding data and computing tasks.

You May Also Be Interested in

Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess