EN
  • EN
  • DE

INTEL SR1A5 - Intel E5-2690v2 3.0GHz 10C 25M 130W

Part No INTEL SR1A5 - Intel E5-2690v2 3.0GHz 10C 25M 130W
Manufacturer Intel
Catalog CPU
Description Intel Xeon E5-2690V2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423300-INTEL SR1A5 - Intel E5-2690v2 3.0GHz 10C 25M 130W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR1A5 - Intel E5-2690v2 3.0GHz 10C 25M 130W CAD Model

Description

The Intel SR1A5, featuring the Xeon E5-2690v2 CPU, is a powerhouse for demanding data centers and computing environments. Launched as part of Intel's Ivy Bridge-EP microarchitecture, this CPU ensures top-tier performance with its 3.0GHz base frequency which can boost up to 3.6GHz under heavy load, leveraging Intel Turbo Boost Technology. Its 10 cores and 20 threads make it excellently suited for highly parallel applications or multitasking scenarios. The integrated 25MB of smart cache significantly reduces latency while accessing frequently used data, making this processor extremely efficient for applications dealing with large datasets or complex calculations. Operating at 130W, the E5-2690v2 balances performance with power efficiency, making it a go-to choice for environments that require sustained computational power without excessive energy consumption. Its compatibility with the LGA 2011 socket provides flexibility for integrating into existing infrastructures, ensuring a seamless upgrade path or integration into new builds. Businesses leveraging virtualization will find the E5-2690v2's support for Intel VT-x and VT-d technologies indispensable, enabling effective resource management and utilization. Additionally, its support for ECC memory ensures system reliability by preventing common data corruption issues. Designed for workstations and servers, the E5-2690v2 excels in a wide range of applications from professional-grade content creation to enterprise-level databases, making it a versatile choice for professionals seeking robust performance and reliability.

You May Also Be Interested in

Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess