EN
  • EN
  • DE

INTEL SR151 - Intel E3-1270V3 3.50GHz 4C 8M 80W

Part No INTEL SR151 - Intel E3-1270V3 3.50GHz 4C 8M 80W
Manufacturer Intel
Catalog CPU
Description Intel E3-1270V3 3.50GHz 4C 8M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423528-INTEL SR151 - Intel E3-1270V3 3.50GHz 4C 8M 80W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR151 - Intel E3-1270V3 3.50GHz 4C 8M 80W CAD Model

Description

The Intel E3-1270V3, known by its specification code SR151, is a high-performance processor from the Intel Xeon E3 v3 product line, designed primarily for professional workstations and entry-level servers. This processor combines efficient power consumption with robust performance features to deliver a cost-effective solution for businesses and professionals requiring reliable computing power. Built on the advanced 22nm Haswell architecture, the E3-1270V3 features four cores and Hyper-Threading technology, enabling it to efficiently manage up to eight threads simultaneously. This multi-threading capability makes it suitable for multitasking and applications that benefit from parallel processing, such as content creation, software development, and light server workloads. It operates at a base clock speed of 3.50GHz, with the ability to boost up to 3.90GHz using Intel Turbo Boost Technology, providing additional performance when needed for demanding tasks. With an 8MB L3 cache, the processor is well-equipped to handle large data sets and complex computations, allowing for quicker data access and improved overall system responsiveness. The processor's Thermal Design Power (TDP) is set at 80W, balancing performance with power efficiency and making it easier to manage cooling in workstation and server environments. As part of the Xeon E3 v3 series, the E3-1270V3 supports DDR3 memory, providing ample bandwidth for a smooth computing experience. Additionally, it features Intel vPro Technology, which offers advanced management capabilities and enhanced security features, aiding businesses in maintaining a secure and efficient computing infrastructure. Overall, the Intel E3-1270V3 is a versatile processor that offers a solid balance of performance, energy efficiency, and value, making it an ideal choice for small businesses and professionals looking for a powerful computing solution without the high cost associated with higher-end server processors.

You May Also Be Interested in

Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess