EN
  • EN
  • DE

INTEL SR0KW - Intel E5-2620 2.00GHz 6C 15M 95W 1333MHz 95W

Part No INTEL SR0KW - Intel E5-2620 2.00GHz 6C 15M 95W 1333MHz 95W
Manufacturer Intel
Catalog CPU
Description Intel Xeon E5-2620
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423308-INTEL SR0KW - Intel E5-2620 2.00GHz 6C 15M 95W 1333MHz 95W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR0KW - Intel E5-2620 2.00GHz 6C 15M 95W 1333MHz 95W CAD Model

Description

The INTEL SR0KW, featuring the Xeon E5-2620 processor, is a versatile component of Intel's Sandy Bridge-EP family, designed to cater to the needs of mid-range servers and workstations. With six cores operating at a base frequency of 2.00GHz and the ability to reach up to 2.50GHz with Intel Turbo Boost Technology, it adeptly balances performance with power efficiency. The incorporation of twelve threads via Hyper-Threading Technology enhances its capability to manage multiple tasks simultaneously, making it ideal for multitasking environments. A 15MB smart cache facilitates quick access to frequently used data, significantly improving processing efficiency for a wide range of applications, from databases and business analytics to content creation and virtualization. With a thermal design power (TDP) of 95W, the E5-2620 maintains a moderate energy footprint, which is crucial for reducing operational costs in data centers. It supports ECC memory, ensuring system stability and data integrity, critical factors in server and workstation environments. Furthermore, its compatibility with the LGA2011 socket enables easy integration into existing hardware setups, offering a viable upgrade path without the need for extensive system overhauls. Equipped with features like Intel Virtualization Technology (VT-x and VT-d), it also excels in virtualized environments, providing enhanced security, manageability, and resource utilization. The Intel E5-2620 strikes an appealing balance between performance, power efficiency, and cost, making it a strong contender for businesses looking to optimize their computing infrastructure.

You May Also Be Interested in

Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess