EN
  • EN
  • DE

INTEL SLBV8 - Intel L5640 2.26GHz 6C 12M 60W

Part No INTEL SLBV8 - Intel L5640 2.26GHz 6C 12M 60W
Manufacturer Intel
Catalog CPU
Description Intel L5640 2.26GHz 6C 12M 60W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423889-INTEL SLBV8 - Intel L5640 2.26GHz 6C 12M 60W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SLBV8 - Intel L5640 2.26GHz 6C 12M 60W CAD Model

Description

The INTEL SLBV8 featuring the Intel L5640 Processor is a remarkable piece of technology tailored for efficiency and performance. With its 2.26GHz clock speed and 6 cores, this processor is designed to handle multi-threaded applications and demanding workloads with ease. It boasts a 12MB cache, which helps in speeding up data access times and enhances overall system responsiveness. The compact 60W TDP (Thermal Design Power) makes it an energy-efficient choice for enterprise environments, ensuring that power consumption is kept to a minimum while maintaining high performance levels. This processor utilizes the LGA 1366 socket, making it compatible with a wide range of motherboards, which facilitates easy integration or upgrades within various IT infrastructures. Being part of Intel's Xeon series, it is built with reliability in mind, aiming at server and workstation use where stability and uptime are critical. Its support for advanced Intel technologies such as Hyper-Threading allows it to efficiently manage workloads by enabling each core to handle two tasks simultaneously. Overall, the INTEL SLBV8 Intel L5640 processor embodies a balance between power efficiency and computational prowess, making it an excellent choice for businesses and IT professionals looking to optimize their server or workstation performance.

You May Also Be Interested in

Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess