EN
  • EN
  • DE

ADG3241BKSZ-REEL7

Part No ADG3241BKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number ADG3241
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860009-ADG3241BKSZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG3241BKSZ-REEL7 CAD Model

Description

Product Overview: ADG3241BKSZ-REEL7 from Analog Devices Inc.

The ADG3241BKSZ-REEL7 is a high-performance, low-voltage, single-channel bus switch from the renowned semiconductor manufacturer Analog Devices Inc. This component is designed to provide a bidirectional switch for signal paths that require minimal propagation delay and low operational power. It is particularly suitable for applications that involve switching and multiplexing signals with high data rates or for circuits that need to conserve power.

Key Features

  • Low Voltage Operation: The ADG3241BKSZ-REEL7 operates at a single supply voltage ranging from 1.65V to 3.6V, making it ideal for portable and battery-powered devices.
  • High-Speed Switching: With its quick transition times, this bus switch is capable of handling high-speed signals without significant delay, ensuring integrity and speed in data transmission.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for extending battery life in portable applications.
  • 1.8V Logic Compatible: The switch is compatible with 1.8V logic levels, allowing it to interface with a variety of digital components.
  • Space-Saving Package: The ADG3241BKSZ-REEL7 comes in a compact SC70 package, which is advantageous for space-constrained applications.
  • Tape and Reel Packaging: Supplied in a tape and reel format (REEL7), it is suitable for automated assembly processes, facilitating efficient manufacturing.

Applications

The versatility of the ADG3241BKSZ-REEL7 makes it an excellent choice for a wide array of applications, including but not limited to:

  • Data communication systems
  • Signal routing and multiplexing
  • Portable and battery-powered devices
  • Notebook computers
  • Cellular phones
  • PDAs and other handheld devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG3241BKSZ-REEL7 is no exception. This product is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. Whether you're designing consumer electronics, communication infrastructure, or industrial systems, this bus switch is engineered to provide a reliable solution for your signal switching needs.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5902 $50.2628
34+ $2.9459 $100.1606
53+ $2.8538 $151.2514
73+ $2.7617 $201.6041
94+ $2.6697 $250.9518
126+ $2.3935 $301.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,555 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess