EN
  • EN
  • DE

DEMT46H128M16LFCK6ITA

Part No DEMT46H128M16LFCK6ITA
Manufacturer Micron Technology Inc.
Catalog RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028383-DEMT46H128M16LFCK6ITA
Categories RAM
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DEMT46H128M16LFCK6ITA CAD Model

Description

The DEMT46H128M16LFCK6ITA is a DDR4 SDRAM module manufactured by Micron Technology. DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) is a type of synchronous dynamic random-access memory with a high bandwidth interface. It is used to provide the main memory in computers and other devices.

Applications:

  • Desktop PCs: As the primary system memory for running applications and operating systems.
  • Laptops: Providing memory for portable computing devices.
  • Servers: Supporting high-performance computing tasks in data centers.
  • Workstations: Used in professional-grade computers for demanding applications like video editing and CAD.
  • Embedded Systems: Providing memory for complex embedded applications.

Features:

  • DDR4 Technology: Offers higher bandwidth and lower voltage compared to previous DDR generations.
  • High Capacity: 2GB (128M x 16) capacity.
  • High Speed: Designed for fast data transfer rates, improving overall system performance.
  • Low Voltage: Operates at a lower voltage, reducing power consumption.
  • Reliability: Micron is a reputable manufacturer known for producing reliable memory modules.

Benefits:

  • Improved System Performance: Faster data access and transfer speeds lead to quicker application loading and smoother multitasking.
  • Increased Memory Capacity: Allows for running more applications simultaneously and handling larger datasets.
  • Reduced Power Consumption: Lower operating voltage contributes to longer battery life in portable devices and lower energy costs in servers.
  • Enhanced Reliability: Provides stable and consistent performance, minimizing the risk of data loss or system crashes.
  • Future-Proofing: DDR4 is a widely adopted memory standard, ensuring compatibility with current and future systems.

Additional Details:

The DEMT46H128M16LFCK6ITA likely conforms to industry standard JEDEC specifications for DDR4 memory. Refer to the official Micron datasheet for detailed specifications such as clock speed, latency (CAS latency, tRCD, tRP), operating temperature range, and module dimensions. Checking the specific speed grade and timings is important to ensure compatibility with the motherboard and other system components.

DDR4 modules use a 288-pin interface. The module is likely unbuffered (UDIMM) and non-ECC.

You May Also Be Interested in

Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $95.8100
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 128Mx8 1.5V 60-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
128MX16 DDR3 Sdram Plastic Cstm Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess