EN
  • EN
  • DE

INTEL SLBV4 - Intel E5620 2.4GHz 4C 12M 80W 5.86 GT/s Intel® QPI

Part No INTEL SLBV4 - Intel E5620 2.4GHz 4C 12M 80W 5.86 GT/s Intel® QPI
Manufacturer Intel
Catalog CPU
Description Intel Xeon E5620
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423231-INTEL SLBV4 - Intel E5620 2.4GHz 4C 12M 80W 5.86 GT/s Intel® QPI
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SLBV4 - Intel E5620 2.4GHz 4C 12M 80W 5.86 GT/s Intel® QPI CAD Model

Description

The INTEL SLBV4 incorporates the Intel E5620 processor, a robust and reliable entry into the world of enterprise computing. Operating with 4 cores and a substantial 12 MB cache at a speed of 2.4 GHz, the E5620 is positioned within the Westmere-EP microarchitecture, signifying a significant step forward in terms of efficiency and performance from previous generations. This processor is especially notable for its support of dual-processor configurations, enabling scalable and flexible system designs. With a TDP of 80W, it balances power efficiency with computational power, promoting cost-effective operation in the long run. The E5620 further stands out with its 5.86 GT/s Intel® QuickPath Interconnect (QPI) speed, facilitating rapid data exchange between the processor and other components for decreased latency and increased throughput in multi-threading tasks. Support for Intel® Hyper-Threading Technology means that each core can handle two threads simultaneously, effectively doubling the processing capability. Designed primarily for medium-sized enterprise applications, the Intel E5620 finds its strengths in virtualization, cloud computing, and a variety of intensive applications where reliability and power efficiency are key.

You May Also Be Interested in

Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess