EN
  • EN
  • DE

INTEL SILVER4214R - Intel SILVER 4214R 2.40GHz 12C 16.5M 100W

Part No INTEL SILVER4214R - Intel SILVER 4214R 2.40GHz 12C 16.5M 100W
Manufacturer Intel
Catalog CPU
Description Intel SILVER 4214R 2.40GHz 12C 16.5M 100W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423385-INTEL SILVER4214R - Intel SILVER 4214R 2.40GHz 12C 16.5M 100W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SILVER4214R - Intel SILVER 4214R 2.40GHz 12C 16.5M 100W CAD Model

Description

The Intel Silver 4214R CPU, indicated by the model designation SILVER4214R, is a part of Intel’s Second Generation Xeon Scalable processors, engineered to offer a cost-effective solution without compromising on performance and reliability for modern data centers. Operating at a clock speed of 2.40GHz, this processor features 12 cores and 24 threads, providing efficient handling of multiple tasks simultaneously, particularly beneficial for medium-sized workloads including web serving and storage. The processor comes equipped with a 16.5MB Intel Smart Cache, which enhances processing efficiency by allowing faster access to frequently used data. With a thermal design power (TDP) of 100W, the Silver 4214R achieves an optimal balance between power consumption and performance, making it an attractive option for organizations looking to optimize their energy usage. This processor supports DDR4 memory and Intel Optane DC persistent memory, offering flexibility in memory solutions that improve data retrieval speeds and overall system responsiveness. It also includes built-in security features such as Intel Software Guard Extensions (SGX) to help protect data and Intel Resource Director Technology for improved workload optimization. Ideal for cloud computing, virtualization, and entry-level enterprise applications, the Intel Silver 4214R provides a solid foundation for efficient and secure server infrastructure.

You May Also Be Interested in

Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess