EN
  • EN
  • DE

AD664JNZ-BIP

Part No AD664JNZ-BIP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 28DIP / 12 Bit Digital to Analog Converter 4 28-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 4
Settling Time 10µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog ±11.4V ~ 16.5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.75, ±0.75 (Max)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Case / Package 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Mounting Through Hole
Base Product Number AD664
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD664JNZ-BIP,ANAANAAD664JNZ-BIP,-2735-AD664JNZ-BIP
Standard Package 1
Win Source Part Number 1322963-AD664JNZ-BIP
Ultra Librarian 3D Model Ultra Librarian AD664JNZ-BIP CAD Model

Description

Product Overview: AD664JNZ-BIP from Analog Devices Inc.

The AD664JNZ-BIP is a monolithic 12-Bit Quad DAC (Digital-to-Analog Converter) designed by Analog Devices Inc., renowned for its precision and reliability in the field of high-performance electronic components. This product stands out for its integration of four DACs on a single chip, making it an ideal choice for applications that require multiple analog outputs with high accuracy and minimal footprint.

Key Features

  • High Resolution: With its 12-bit resolution, the AD664JNZ-BIP ensures fine granularity in analog signal conversion, allowing for precise control in a variety of applications.
  • Quad DAC Integration: The integration of four DACs in one package simplifies design and lowers the cost of systems that need multiple DACs, while also saving on board space.
  • Independent Voltage Outputs: Each of the four DACs provides an independent voltage output, offering flexibility for different signal requirements within the same system.
  • Settling Time: The device boasts a fast settling time, ensuring quick response to changes in input data, which is critical for real-time applications.
  • Monotonicity: The DAC outputs are guaranteed to be monotonic, providing consistent and predictable performance throughout the entire output range.

Applications

The AD664JNZ-BIP is well-suited for a wide array of applications, including:

  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Automated Test Equipment (ATE)
  • Robotics
  • Medical Instrumentation

Product Specifications

As a product of Analog Devices Inc., the AD664JNZ-BIP is built with high standards in mind. It operates over a temperature range of -40°C to +85°C, ensuring reliability in harsh conditions. The device comes in a 24-pin PDIP (Plastic Dual In-line Package), which is compatible with standard PCB layouts and easy to integrate into various designs. It requires a single supply voltage, simplifying power supply design.

With its combination of high precision, multiple DACs, and robust design, the AD664JNZ-BIP from Analog Devices Inc. is a compelling choice for engineers and designers looking to enhance their systems with reliable and efficient analog output capabilities.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess