EN
  • EN
  • DE

INTEL SILVER4114 - Intel SILVER 4114 2.20GHz 10C 13,75M 85W 2.2GHz Processor Option Kit

Part No INTEL SILVER4114 - Intel SILVER 4114 2.20GHz 10C 13,75M 85W 2.2GHz Processor Option Kit
Manufacturer Intel
Catalog CPU
Description Intel Silver 4114 2.2GHz 10C 85W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423488-INTEL SILVER4114 - Intel SILVER 4114 2.20GHz 10C 13,75M 85W 2.2GHz Processor Option Kit
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SILVER4114 - Intel SILVER 4114 2.20GHz 10C 13,75M 85W 2.2GHz Processor Option Kit CAD Model

Description

The INTEL SILVER 4114, also known as SILVER4114, is an impactful processor within the Intel Xeon Scalable family, optimized for entry-level to mid-range server applications. This CPU operates at a base frequency of 2.20GHz across 10 cores, offering a balanced mix of performance, power efficiency, and value. With a modest thermal design power (TDP) of 85 watts, it is engineered for environments where power efficiency is crucial. The processor supports 20 threads via Hyper-Threading Technology, enhancing its capability to handle parallel workloads effectively. It comes equipped with a 13.75MB Intel Smart Cache, which plays a critical role in reducing access times to data and instructions, thereby elevating overall system responsiveness. This CPU is built to support DDR4 memory, allowing for faster data processing speeds and improved system performance. The SILVER 4114 is fabricated using Intel's advanced 14nm process technology and is part of the Skylake-SP microarchitecture. It features key technologies such as Intel VT-x with Extended Page Tables for improved virtualization performance, Intel Turbo Boost Technology for dynamic performance acceleration, and Intel Trusted Execution Technology for enhanced security. Ideal for a variety of server deployments, the INTEL SILVER 4114 is tailored for businesses seeking a blend of affordability and capability in their computing infrastructure.

You May Also Be Interested in

Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess