EN
  • EN
  • DE

INTEL PLATINUM8160 -Intel Platinum 8160 2.10GHz 24C 33M 150W

Part No INTEL PLATINUM8160 -Intel Platinum 8160 2.10GHz 24C 33M 150W
Manufacturer Intel
Catalog CPU
Description Intel Platinum 8160 2.10GHz 24C 33M 150W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423882-INTEL PLATINUM8160 -Intel Platinum 8160 2.10GHz 24C 33M 150W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL PLATINUM8160 -Intel Platinum 8160 2.10GHz 24C 33M 150W CAD Model

Description

The INTEL PLATINUM8160, also identified as the Intel Xeon Platinum 8160, represents the pinnacle of Intel's server processor offerings. Designed for the most demanding data center and high-performance computing environments, this processor features a remarkable 24 cores and 48 threads, making it exceptionally well-suited for applications that require massive parallel computing power. Operating at a base frequency of 2.10GHz, it can handle vast amounts of data and complex calculations with ease. The processor boasts a substantial 33MB of cache, optimizing data access times and further boosting performance. With a thermal design power (TDP) of 150 watts, it achieves an outstanding balance between energy consumption and computing capability. This processor stands out for its support of six-channel DDR4 memory, enabling significantly greater memory bandwidth and capacity, thus facilitating faster data processing and improved system responsiveness. Additionally, the Platinum 8160 includes advanced features such as Intel's AVX-512 instruction set, which enhances performance for the most compute-intensive workloads, and Intel's Virtualization Technology, allowing for efficient virtualization solutions. Engineered for scalability, it is optimized for next-generation data center architectures, offering businesses unparalleled speed and efficiency for complex analytics, cloud computing, and AI applications.

You May Also Be Interested in

Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess