EN
  • EN
  • DE

INTEL L5640 - Intel L5640 2.26GHz 6C 12M 60W

Part No INTEL L5640 - Intel L5640 2.26GHz 6C 12M 60W
Manufacturer Intel
Catalog CPU
Description Intel L5640 2.26GHz 6C 12M 60W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423697-INTEL L5640 - Intel L5640 2.26GHz 6C 12M 60W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL L5640 - Intel L5640 2.26GHz 6C 12M 60W CAD Model

Description

The INTEL L5640 processor, a member of the Intel Xeon 5600 series, embodies efficiency and performance, making it an ideal candidate for environmentally conscious computing environments. Operating at a base frequency of 2.26GHz and equipped with six cores, this processor efficiently handles a variety of enterprise-level applications, including virtualization, cloud computing, and data analytics. What sets the L5640 apart is its impressively low Thermal Design Power (TDP) of just 60W, reflecting its design focus on energy efficiency without significantly compromising performance. This characteristic makes it particularly appealing for data centers and businesses seeking to reduce their carbon footprint and operational costs. It sports 12MB of SmartCache, facilitating quick data access for processing, thus ensuring tasks are handled with enhanced speed and efficiency. The L5640 supports Intel Hyper-Threading Technology, allowing it to manage up to 12 threads simultaneously, doubling its processing capacity and making it adept at multitasking and handling parallel tasks efficiently. Intel Virtualization Technology (VT-x) is also supported, offering improved performance, security, and manageability in virtualized environments, essential for modern IT infrastructures. This processor's compatibility with the Intel 5500 and 5520 chipsets allows for a range of server configurations, making it a versatile option for businesses looking to upgrade their servers or deploy new, energy-efficient computing solutions.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess