EN
  • EN
  • DE

INTEL GOLD6230 - Intel GOLD 6230 2.10GHz 20C 27.5M 125W

Part No INTEL GOLD6230 - Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Manufacturer Intel
Catalog CPU
Description Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423884-INTEL GOLD6230 - Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL GOLD6230 - Intel GOLD 6230 2.10GHz 20C 27.5M 125W CAD Model

Description

The INTEL GOLD6230, part of Intel's esteemed Xeon Gold series, is precisely engineered to meet the demands of today's most intensive data center and enterprise applications. With 20 cores and 40 threads, this processor offers immense parallel processing capabilities, making it ideal for virtualization, cloud computing, and high-performance computing applications. Operating at a base frequency of 2.10GHz, and with a substantial 27.5MB of L3 cache, the Gold 6230 ensures quick data access and processing, significantly enhancing overall system performance. This processor features a thermal design power (TDP) of 125 watts, striking an excellent balance between formidable computing power and energy efficiency. It is built on Intel's advanced microarchitecture and supports DDR4 memory, providing higher bandwidth and lower power consumption compared to previous generations. Additionally, the Gold 6230 includes Intel's Turbo Boost Technology, which intelligently increases the processor's frequency as needed to boost performance, and supports Intel's Virtualization Technology (VT-x), optimizing server virtualization. Ideal for businesses seeking to modernize their IT infrastructure, the Intel Gold 6230 offers a blend of performance, efficiency, and scalability that can drive a wide array of enterprise and cloud-based applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess