EN
  • EN
  • DE

INTEL GOLD5220 - Intel Gold 5220 2.20GHz 18C 14M 125W

Part No INTEL GOLD5220 - Intel Gold 5220 2.20GHz 18C 14M 125W
Manufacturer Intel
Catalog CPU
Description Intel Gold 5220 2.20GHz 18C 14M 125W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423440-INTEL GOLD5220 - Intel Gold 5220 2.20GHz 18C 14M 125W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL GOLD5220 - Intel Gold 5220 2.20GHz 18C 14M 125W CAD Model

Description

The Intel Gold 5220, operating at a frequency of 2.20GHz, is an integral component of the scalable Intel Xeon Gold processor lineup, designed to provide a balanced performance-to-power ratio for demanding data center and cloud computing environments. This processor features 18 cores and 36 threads, leveraging Intel's Hyper-Threading Technology to deliver parallel processing capability for high workload efficiency. With a cache size of 14M, it efficiently handles data sets and instructions, minimizing latency in various computational tasks. The processor's thermal design power (TDP) of 125W indicates its maximum heat generation under full operational load, marking it as a powerful yet energy-efficient choice for enterprise-level computing tasks. The Intel Gold 5220 supports advanced Intel technologies, including Intel Turbo Boost Technology, which allows individual cores to exceed the base operating frequency to improve performance on demand, and Intel Virtualization Technology, enhancing virtual machine (VM) performance. It's engineered to deliver robust performance for a wide range of server applications, including virtualized infrastructure, high-performance computing (HPC), and data analytics, making it a versatile choice for businesses aiming to accelerate their digital transformation initiatives.

You May Also Be Interested in

Dell
DELL RMR50
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess