EN
  • EN
  • DE

INTEL GOLD5217 - Intel GOLD5217 3.00GHz 8C 11M 115W

Part No INTEL GOLD5217 - Intel GOLD5217 3.00GHz 8C 11M 115W
Manufacturer Intel
Catalog CPU
Description Intel GOLD5217 3.00GHz 8C 11M 115W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423199-INTEL GOLD5217 - Intel GOLD5217 3.00GHz 8C 11M 115W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL GOLD5217 - Intel GOLD5217 3.00GHz 8C 11M 115W CAD Model

Description

The INTEL GOLD5217, featuring the Intel Gold 5217 processor, is part of Intel's Xeon Scalable family, designed to deliver high performance, flexibility, and advanced security for data center, enterprise, and network workloads. Operating at a base frequency of 3.00GHz and equipped with 8 cores, this processor is optimized for applications requiring high throughput and efficiency, such as virtualized infrastructure, high-performance computing (HPC), and database processing. With an 11MB cache, it provides rapid access to frequently used data, significantly enhancing execution speeds and system responsiveness. The processor's 115W thermal design power (TDP) represents an efficient balance between performance and energy consumption, catering to environments that demand high computational power while managing energy efficiency. Supporting Intel Hyper-Threading Technology, the Gold 5217 is capable of processing up to 16 threads simultaneously, which improves multitasking capabilities and enhances the processing throughput for parallel tasks. Additionally, it benefits from Intel Turbo Boost Technology, allowing it to dynamically increase its clock speed to handle demanding workloads with improved efficiency and performance speed. This CPU is built on Intel's scalable platform, ensuring compatibility with a broad range of hardware and facilitating seamless integration into existing server and data center infrastructures. With support for Intel's advanced virtualization technologies, such as VT-x and VT-d, it offers improved security, reliability, and performance in virtualized environments, making the Intel Gold 5217 a versatile and powerful processor choice for modern data centers looking to upgrade their computing capabilities.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess