EN
  • EN
  • DE

INTEL EPYC7302P - AMD EPYC 7302P 3.00GHz 16C 128M 155W DELL ONLY DELL

Part No INTEL EPYC7302P - AMD EPYC 7302P 3.00GHz 16C 128M 155W DELL ONLY DELL
Manufacturer Intel
Catalog CPU
Description AMD EPYC 7302P 3.00GHz 16C 128M 155W DELL ONLY DELL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423853-INTEL EPYC7302P - AMD EPYC 7302P 3.00GHz 16C 128M 155W DELL ONLY DELL
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL EPYC7302P - AMD EPYC 7302P 3.00GHz 16C 128M 155W DELL ONLY DELL CAD Model

Description

The AMD EPYC 7302P is a potent processor part of AMD's EPYC 7002 series, specifically designed for modern data center applications and exclusively offered in Dell systems. With 16 cores and 32 threads, it operates at a base clock speed of 3.00GHz, delivering remarkable performance capabilities for multitasking and server workloads. The processor showcases an impressive 128MB of L3 cache, significantly reducing latency and accelerating data retrieval processes for enterprise-grade tasks. With a thermal design power (TDP) of 155 Watts, the EPYC 7302P balances high performance with energy efficiency, catering to the demands of energy-conscious data center environments. This CPU supports an extensive DDR4 memory configuration, accommodating up to 4TB per socket, which, combined with its eight memory channels, offers unparalleled memory bandwidth and capacity for memory-heavy applications and databases. Additionally, the processor is equipped with 128 PCIe 4.0 lanes, providing vast I/O capabilities and support for next-generation storage and networking solutions. The EPYC 7302P includes advanced security features, such as AMD's Infinity Guard, delivering a secure and encrypted virtualization platform. This processor is ideally suited for single-socket server deployments in data centers requiring high performance, security, and scalability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess