EN
  • EN
  • DE

INTEL E7-8890V3 - Intel E7-8890V3 2.50GHz 18C 45M 165W v3 18C 2.5GHz 165W

Part No INTEL E7-8890V3 - Intel E7-8890V3 2.50GHz 18C 45M 165W v3 18C 2.5GHz 165W
Manufacturer Intel
Catalog CPU
Description X6 DDR4 Compute Book Intel Xeon Processor E7-8890
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423473-INTEL E7-8890V3 - Intel E7-8890V3 2.50GHz 18C 45M 165W v3 18C 2.5GHz 165W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E7-8890V3 - Intel E7-8890V3 2.50GHz 18C 45M 165W v3 18C 2.5GHz 165W CAD Model

Description

The Intel E7-8890V3, also known by its specification number as the Intel E7-8890V3 2.50GHz 18-core processor, is built to tackle the most challenging workloads across mission-critical applications. With 18 cores and a substantial 45 MB of cache, this processor is engineered to deliver rapid data access and processing capabilities, ensuring high levels of performance for databases, analytics, and large-scale transaction processing. Operating at a base frequency of 2.50 GHz, it is adept at managing complex operations and multitasking without sacrificing efficiency. With a Thermal Design Power (TDP) of 165 watts, it maintains a balance between computational power and energy consumption. This processor supports DDR4 memory technology, enhancing overall system speed and responsiveness. Its compatibility with the Intel C602J chipset allows it to support a broad array of server and workstation platforms, offering versatility in deployment. Furthermore, the E7-8890V3 supports Intel's Run Sure Technology, ensuring reliability and uptime for critical business operations, making it an ideal solution for enterprises requiring high availability and performance.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess