EN
  • EN
  • DE

INTEL E7-4830V3 - Intel E7-4830v3 2.1GHz 12C 30M 115W

Part No INTEL E7-4830V3 - Intel E7-4830v3 2.1GHz 12C 30M 115W
Manufacturer Intel
Catalog CPU
Description Intel E7-4830v3 2.1GHz 12C 30M 115W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423271-INTEL E7-4830V3 - Intel E7-4830v3 2.1GHz 12C 30M 115W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E7-4830V3 - Intel E7-4830v3 2.1GHz 12C 30M 115W CAD Model

Description

The Intel Xeon E7-4830v3 processor is engineered to deliver high efficiency and powerful performance for mission-critical applications and large-scale virtualization. It operates at a base frequency of 2.1GHz, with 12 cores and 24 threads, benefiting from Intel's Hyper-Threading Technology for enhanced multitasking capabilities. This processor accommodates 30MB of L3 cache, allowing for rapid data retrieval and improved processing speed for large datasets, which is particularly beneficial in environments like databases, ERP systems, and server virtualization. Manufactured using Intel’s advanced 22nm technology, the E7-4830v3 strikes a balance between performance and power consumption, evidenced by its 115W thermal design power (TDP). This ensures sustained performance for long-duration workloads. It supports Intel Turbo Boost Technology, enabling higher performance during peak loads by increasing the processor's frequency. The reliability, availability, and serviceability (RAS) features, such as Machine Check Architecture Recovery, are integral to this processor, safeguarding against data corruption and ensuring system stability. The inclusion of Intel’s Virtualization Technologies (VT-x and VT-d) improves virtual machine performance, making this processor an ideal choice for virtualized data centers. It is compatible with the Intel C602 chipset and supports DDR3 memory, meeting the requirements of applications demanding high memory bandwidth. The E7-4830v3 is tailored for scalability and high reliability, addressing the needs of enterprise-level computing with ease.

You May Also Be Interested in

Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess