EN
  • EN
  • DE

INTEL E7-4820V2 - Intel E7-4820v2 2.00GHz 8C 16M 105W

Part No INTEL E7-4820V2 - Intel E7-4820v2 2.00GHz 8C 16M 105W
Manufacturer Intel
Catalog CPU
Description Intel E7-4820v2 2.00GHz 8C 16M 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423871-INTEL E7-4820V2 - Intel E7-4820v2 2.00GHz 8C 16M 105W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E7-4820V2 - Intel E7-4820v2 2.00GHz 8C 16M 105W CAD Model

Description

The Intel E7-4820v2 is a powerful processor part of the Intel Xeon E7 v2 family, designed specifically for critical business applications and data-demanding workloads in enterprise environments. It features 8 cores and 16 threads, running at a base clock speed of 2.00GHz. This configuration provides an efficient, multi-threaded performance, essential for databases, ERP systems, and other business-critical applications. With a 16MB smart cache, this processor significantly reduces latency and accelerates data retrieval, enhancing overall system performance. The Intel E7-4820v2 has a thermal design power (TDP) of 105W, which signifies its balance between performance and power efficiency, a crucial factor for server environments concerned with energy consumption. It supports Intel's Hyper-Threading Technology, enabling more efficient use of processor resources by allowing multiple threads to run on each core, and Turbo Boost Technology, which dynamically increases the processor's frequency as needed, based on workloads and thermal headroom. The processor also features Intel Virtualization Technology (VT-x), aiding in virtualization tasks by reducing overhead and making VM (Virtual Machine) interactions faster and more secure. Its advanced reliability, availability, and serviceability (RAS) features make it an ideal choice for systems requiring high levels of data integrity and uptime.

You May Also Be Interested in

Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess