EN
  • EN
  • DE

INTEL E5-2697AV4 - Intel E5-2697Av4 2.60GHz 16C 40M 145W

Part No INTEL E5-2697AV4 - Intel E5-2697Av4 2.60GHz 16C 40M 145W
Manufacturer Intel
Catalog CPU
Description Intel E5-2697Av4 2.60GHz 16C 40M 145W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423585-INTEL E5-2697AV4 - Intel E5-2697Av4 2.60GHz 16C 40M 145W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2697AV4 - Intel E5-2697Av4 2.60GHz 16C 40M 145W CAD Model

Description

The INTEL E5-2697AV4 stands as a high-end processor within the Intel Xeon E5-2600 v4 product family, tailored for demanding data centers and professional computing environments. This CPU provides an optimal balance between performance and power consumption with its 16 cores and 32 threads, driving efficient data processing and multitasking across complex workloads. Operating at a base frequency of 2.60 GHz, it can handle vast amounts of data swiftly, bolstering computing operations and application responsiveness. The processor is furnished with an impressive 40 MB of cache, minimizing data access times and enhancing task execution speeds by keeping frequently accessed data close to the CPU. With a thermal design power (TDP) of 145W, it achieves a commendable energy efficiency, suitable for environments aiming to maintain lower energy consumption while maximizing performance. Supporting DDR4 memory, the E5-2697Av4 enables faster and more efficient data transfer rates, which is crucial for high-performance computing tasks, including virtualization, data analytics, and scientific simulations. This processor incorporates Intel's advanced technologies, such as Turbo Boost Technology for dynamic scaling of frequencies based on workload demands, and Hyper-Threading for improved parallel processing. The E5-2697Av4 is an ideal solution for businesses and research institutions looking for a processor that combines robust performance with energy efficiency to handle compute-intensive applications.

You May Also Be Interested in

Dell
Intel Platinum 8352S 2.2GHz 32C 48M 205W
Need more? Email Us
Dell
DELL Xeon Platinum 8268
Need more? Email Us
Dell
Intel Gold 6338T 2.10GHz 24C 36M 165W
Need more? Email Us
Dell
XEON E5345 QC 2.33GHZ 8MB/1333MHZ PROC
Need more? Email Us
Dell
Intel Gold 6346 3.10GHz 16C 36M 205W
Need more? Email Us
Dell
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us
Dell
Intel E5-2403v2 1.80GHz 4C 10M 80W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-4657LV2 2.40GHz 12C 30M 115W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess