EN
  • EN
  • DE

INTEL E5-2650 - Intel E5-2650 2.0GHz 8C 20M 95W

Part No INTEL E5-2650 - Intel E5-2650 2.0GHz 8C 20M 95W
Manufacturer Intel
Catalog CPU
Description Intel E5-2650 2.0GHz 8C 20M 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423306-INTEL E5-2650 - Intel E5-2650 2.0GHz 8C 20M 95W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2650 - Intel E5-2650 2.0GHz 8C 20M 95W CAD Model

Description

The INTEL E5-2650 processor is a central component of Intel's Sandy Bridge-EP product family, tailored for mid-range to high-end servers and workstations. Operating at a base frequency of 2.0GHz, with the capability to boost up to 2.8GHz under peak loads thanks to Intel Turbo Boost Technology, this CPU efficiently handles diverse workloads. It features eight cores and sixteen threads, making it highly capable in multi-threaded applications and environments where parallel processing is pivotal. The substantial 20MB of smart cache enhances performance by reducing the time needed to access frequently used data, bolstering the speed and efficiency of process execution. With a thermal design power (TDP) of 95W, it strikes an excellent balance between power consumption and performance, suitable for environments that prioritize energy efficiency without compromising on computational capabilities. This processor supports ECC (Error-Correcting Code) memory, which is essential in preventing data corruption and ensuring the reliability of mission-critical applications. It is also equipped with Intel's Virtualization Technology (VT-x and VT-d), optimizing it for virtualized infrastructures by improving performance, manageability, and security. Compatible with the LGA2011 socket, the E5-2650 provides a seamless upgrade path for existing systems or a solid foundation for new builds. Catering to a broad spectrum of computing needs, from data analytics and cloud computing to enterprise applications, the Intel E5-2650 offers a compelling blend of performance, efficiency, and reliability, making it a versatile choice for today's computing environments.

You May Also Be Interested in

Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess