EN
  • EN
  • DE

INTEL E5-2640V2 - Intel E5-2640v2 2.0GHz 8C 20M 95W

Part No INTEL E5-2640V2 - Intel E5-2640v2 2.0GHz 8C 20M 95W
Manufacturer Intel
Catalog CPU
Description Intel Xeon E5-2640V2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423160-INTEL E5-2640V2 - Intel E5-2640v2 2.0GHz 8C 20M 95W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2640V2 - Intel E5-2640v2 2.0GHz 8C 20M 95W CAD Model

Description

The Intel E5-2640v2 is a high-performance, 2nd generation server processor from Intel's Xeon E5 family. Designed for use in enterprise-grade servers and workstations, the E5-2640v2 operates at 2.0GHz across its 8 cores, providing efficient multi-threaded processing capabilities. With a 20MB smart cache, the processor can handle large datasets and complex computations without significant slowdowns. The chip's thermal design power (TDP) of 95W ensures that it balances performance with energy efficiency, making it an excellent choice for data centers looking to optimize their power to performance ratio. Built on Intel's 22nm process technology, this processor also supports Intel's v2 product enhancements, which include advanced vector extensions (AVX) for improved performance on floating-point intensive applications, and Turbo Boost Technology 2.0, which dynamically increases the processor's frequency as needed by taking advantage of thermal and power headroom. Additionally, it supports Hyper-Threading technology, enabling it to process up to 16 threads simultaneously, enhancing its multitasking capabilities. The E5-2640v2 is compatible with the Intel C600 series chipset and uses the FCLGA2011 socket. It is ideally suited for demanding data center applications, including virtualized environments, high-performance computing clusters, and intensive data analytics.

You May Also Be Interested in

Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess