EN
  • EN
  • DE

INTEL E5-2630LV2 - Intel E5-2630LV2 2.40GHz 6C 15M 60W

Part No INTEL E5-2630LV2 - Intel E5-2630LV2 2.40GHz 6C 15M 60W
Manufacturer Intel
Catalog CPU
Description Intel E5-2630LV2 2.40GHz 6C 15M 60W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423146-INTEL E5-2630LV2 - Intel E5-2630LV2 2.40GHz 6C 15M 60W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2630LV2 - Intel E5-2630LV2 2.40GHz 6C 15M 60W CAD Model

Description

The Intel E5-2630LV2 is a low-power variant in the Intel Xeon E5-2600 series, optimized for energy efficiency without substantially compromising on performance. This six-core processor operates at a base frequency of 2.40GHz, combining efficiency with robust performance metrics for server environments. With 15MB of L3 cache, it offers quick access to frequently used data, streamlining operations in multitasking and data-intensive applications. The processor's standout feature is its low Thermal Design Power (TDP) of 60 watts, making it an ideal choice for building environmentally friendly servers that require less energy for cooling and operation. It supports DDR3 memory, providing flexibility in configuring systems with existing infrastructure while easing the transition towards more efficient setups. The E5-2630LV2's six-core configuration is particularly effective for applications that can leverage parallel processing, including virtualized server environments, web serving, and database management. By prioritizing efficiency, the Intel E5-2630LV2 enables organizations to achieve a balance between performance, power consumption, and operational costs, making it a smart choice for eco-conscious enterprises.

You May Also Be Interested in

Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess