EN
  • EN
  • DE

INTEL E-2356G - Intel E-2356G (3.20GHz/6C/80W) CPU

Part No INTEL E-2356G - Intel E-2356G (3.20GHz/6C/80W) CPU
Manufacturer Intel
Catalog CPU
Description Intel E-2356G (3.20GHz/6C/80W) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423284-INTEL E-2356G - Intel E-2356G (3.20GHz/6C/80W) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E-2356G - Intel E-2356G (3.20GHz/6C/80W) CPU CAD Model

Description

The INTEL E-2356G represents a robust entry in Intel's line of server and workstation-grade CPUs, tailored for small to medium-sized business applications that demand reliability and performance at an efficient power envelope. This processor operates with 6 cores and 6 threads, boasting a base clock speed of 3.20 GHz, which can handle a variety of workloads without sacrificing efficiency. With a thermal design power (TDP) of 80 watts, it is designed to offer a cost-effective solution for businesses looking to maximize performance per watt. The E-2356G includes 12MB of smart cache, aiding in reducing the time processors need to access data from the main memory, thus accelerating the execution of commands. Additionally, this CPU comes equipped with Intel UHD Graphics P630, providing the capability for basic graphical applications and output, which is particularly useful for workstations that may require graphics for design or media tasks. Featuring support for ECC memory, it ensures a higher level of data integrity, making it ideal for servers where data reliability is critical. Furthermore, its compatibility with the latest server platforms ensures easy integration into existing infrastructures, making the E-2356G a versatile and reliable choice for businesses looking to upgrade their server or workstation capabilities.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess