EN
  • EN
  • DE

INTEL E-2236 - Intel E-2236 3.40GHz 6C 12M 80W

Part No INTEL E-2236 - Intel E-2236 3.40GHz 6C 12M 80W
Manufacturer Intel
Catalog CPU
Description Intel E-2236 3.40GHz 6C 12M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423567-INTEL E-2236 - Intel E-2236 3.40GHz 6C 12M 80W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E-2236 - Intel E-2236 3.40GHz 6C 12M 80W CAD Model

Description

The INTEL E-2236 processor is a part of Intel's Xeon E series, designed for small- to medium-sized business and enterprise applications requiring high performance, reliability, and security features. This six-core CPU operates at a base frequency of 3.40GHz, with the ability to turbo boost up to 4.80GHz for demanding tasks, making it a superb performer for a wide range of applications. It has a generous 12MB of cache memory, facilitating quick access to frequently used data and instructions. A TDP of 80W ensures it maintains efficiency in energy consumption, which is crucial for keeping operational costs down in business environments. Supporting Intel Hyper-Threading Technology, it can handle up to 12 threads simultaneously, significantly enhancing multitasking and computational efficiency. The INTEL E-2236 also includes advanced security features such as Intel Software Guard Extensions (SGX) and Intel vPro Technology, offering protection for sensitive data and remote management capabilities, vital for maintaining system integrity and reducing IT operational costs. Its support for 64-bit computing allows it to take advantage of more than 4GB of RAM, essential for memory-intensive applications. Overall, the Intel E-2236 is ideal for small- to medium-sized businesses looking for a balance between performance and power efficiency.

You May Also Be Interested in

Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess