EN
  • EN
  • DE

FW82801DBM

Part No FW82801DBM
Manufacturer Intel
Catalog OEM Parts (F - I)
Description Microprocessors/Microcontrollers/Peripheral ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060015-FW82801DBM
Categories OEM Parts(F-I)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FW82801DBM CAD Model

Description

The FW82801DBM, also known as the ICH4-M, is an I/O Controller Hub (ICH) from Intel. It serves as the southbridge component in a computer chipset, handling communication between the CPU and slower peripheral devices. It's a crucial element in managing various input/output functions of a system.

Applications

  • Desktop PCs
  • Mobile Computers (Laptops)
  • Embedded Systems
  • Industrial PCs

Features

  • Integrated USB 2.0 controller: Supports multiple USB ports for connecting peripherals.
  • Integrated IDE controller: Supports parallel ATA (PATA) hard drives and optical drives.
  • Integrated audio controller: Provides audio output capabilities.
  • Integrated LAN controller: Enables network connectivity.
  • PCI bus interface: Connects to PCI expansion slots.
  • LPC interface: Connects to legacy devices such as the BIOS chip and Super I/O controller.
  • SMBus interface: Supports System Management Bus for monitoring system parameters.
  • DMA Controller: Manages direct memory access for efficient data transfer
  • Interrupt Controller: Handles interrupt requests from various devices

Benefits

  • Simplified system design: Integrates multiple I/O functions into a single chip, reducing component count and board space.
  • Improved system performance: Enables faster communication between the CPU and peripheral devices.
  • Enhanced flexibility: Supports a wide range of peripherals.
  • Reduced cost: Integrated design lowers overall system cost.

Additional Details

The FW82801DBM connects to the CPU via the Direct Media Interface (DMI) which provides high-bandwidth communication. It supports up to six USB 2.0 ports, allowing for connection of various USB devices. The integrated IDE controller supports up to two PATA devices. The audio controller typically supports AC'97 audio codec. The integrated LAN controller typically supports 10/100 Ethernet. The ICH4-M works in conjunction with a northbridge chip (e.g., a GMCH) to form the complete chipset. Power management features are typically integrated to reduce power consumption. It provides support for legacy devices and modern peripherals, making it a versatile I/O solution. The specific features and capabilities can vary based on the motherboard implementation. The chip typically operates within a specified temperature range and requires proper cooling. Data sheets and technical documentation from Intel provide detailed information on the electrical characteristics, pinout, and programming interface.

The FW82801DBM is a critical component for enabling I/O functionality in a variety of computer systems, offering a balance of performance, features, and cost-effectiveness.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hewlett Packard
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TT Electronics
Lowest to $6.0469
Harris Corporation
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5375 $62.5375
3+ $51.3127 $153.9381
4+ $49.7093 $198.8372
5+ $48.1058 $240.5290
7+ $46.5021 $325.5147
9+ $41.6916 $375.2244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 536 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess