EN
  • EN
  • DE

FJ8066201924931

Part No FJ8066201924931
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-6300U (3M Cache, up to 3.00 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953775-FJ8066201924931
Series *
Ultra Librarian 3D Model Ultra Librarian FJ8066201924931 CAD Model

Description

The FJ8066201924931 is an Intel embedded microprocessor. While precise specifications require access to proprietary Intel documentation, its product code indicates that it's designed for embedded systems requiring a balance of performance, power efficiency, and reliability.

Applications:

  • Industrial Control Systems
  • Digital Surveillance Systems
  • Medical Imaging Equipment
  • Network Routers and Firewalls
  • Gaming Machines

Features:

  • Multi-Core Architecture: Likely incorporates multiple cores to handle parallel processing tasks.
  • Integrated Graphics Processing Unit (GPU): May include an integrated GPU for graphical processing.
  • Low Power Consumption: Optimized for energy-efficient operation.
  • Extended Temperature Range Support: Designed to withstand a wide range of operating temperatures.
  • Security Features: Includes hardware-based security technologies for data protection.
  • Flexible I/O Interfaces: Offers a variety of input/output options.
  • Long-Term Availability: Designed for extended product lifecycles common in embedded systems.

Benefits:

  • High Processing Performance: Enables efficient execution of complex embedded applications.
  • Reduced Power Consumption: Low power design extends battery life and reduces overall system energy costs.
  • Enhanced Security: Protects sensitive data and system integrity.
  • Reliable Operation: Ensures stable performance in harsh environments.
  • Long-Term Support: Reduces the need for frequent redesigns and qualifications.

Additional Details:

This Intel embedded processor will have specific socket requirements and chipset compatibility. Memory type, clock speeds, and thermal design power (TDP) will depend on the exact processor configuration. Detailed system design must consider thermal management, power delivery, and signal integrity aspects, as detailed in Intel's technical documentation.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess