Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953978-FH8069004675002
Series *
Ultra Librarian 3D Model Ultra Librarian FH8069004675002 CAD Model

Description

The FH8069004675002 represents an Intel embedded microprocessor, part of a family designed for use in systems where long-term availability and reliability are key. Like other processors with the FH80690 prefix, it’s engineered to balance performance with power efficiency, fitting the needs of various embedded applications. Specific details about core count, clock speed, and features require consulting Intel's documentation for this specific part number.

Applications

  • Digital Signage: Used in displays for advertising, information, and wayfinding.
  • Thin Clients: Employed in devices for accessing remote desktops and applications.
  • Point-of-Sale (POS) Systems: Integrated into terminals for retail and hospitality.
  • Industrial PCs: Utilized in ruggedized computers for manufacturing and automation.
  • Gaming Machines: Found in slot machines and other gaming devices.

Features

  • Integrated Memory Controller: Supports various types of RAM for fast data access.
  • PCI Express Support: Provides connectivity for expansion cards and peripherals.
  • Hardware Virtualization: Enables running multiple operating systems simultaneously.
  • Trusted Execution Technology: Enhances security by isolating sensitive applications.
  • Error Correction Code (ECC) Memory Support: Ensures data integrity in critical applications.

Benefits

  • Improved Graphics Performance: Delivers rich visual experiences for digital signage and gaming.
  • Enhanced System Security: Protects against malware and unauthorized access.
  • Reduced Power Consumption: Minimizes energy costs and extends battery life.
  • Long-Term Availability: Ensures a stable supply for embedded applications.
  • Flexible Configuration Options: Allows for customization to meet specific requirements.

Additional Details

This Intel embedded microprocessor typically features integrated graphics capable of supporting high-resolution displays. It supports a range of I/O interfaces, including USB, SATA, Ethernet, and serial ports. The processor is designed to operate reliably in harsh environments, with an extended temperature range and ruggedized packaging options. It incorporates Intel's advanced security features, such as Trusted Execution Technology (TXT) and Platform Trust Technology (PTT), to protect against unauthorized access and malicious attacks. The processor also supports error correction code (ECC) memory, which helps to prevent data corruption and ensure system stability. Detailed specifications and datasheets can be obtained from Intel's website or authorized distributors.

You May Also Be Interested in

NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
ECAD model for KC80524KX266256SL32Q
Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $20.9964
ECAD model for STA1085EOA3
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33
NXP / Nexperia
IC MPU MPC8XX 133MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Need more? Email Us
ECAD model for KMPC866PZP133A
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NXE7TNB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention