EN
  • EN
  • DE

FH8069004541900

Part No FH8069004541900
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-1185GRE (12M Cache, up to 4.40 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953569-FH8069004541900
Series *
Ultra Librarian 3D Model Ultra Librarian FH8069004541900 CAD Model

Description

The Intel FH8069004541900 is a microprocessor designed for embedded systems. Part of Intel's range of embedded processors, this component offers a balance of performance and power efficiency for various industrial and commercial applications. This processor is engineered to deliver reliable performance in demanding environments, making it suitable for applications requiring consistent operation over extended periods.

Applications

  • Industrial automation systems
  • Point-of-Sale (POS) terminals
  • Digital signage
  • Network appliances
  • Medical devices

Features

  • Embedded-focused design for long-term availability
  • Optimized power consumption for energy-efficient operation
  • Integrated graphics processing unit (GPU) for visual applications
  • Support for multiple operating systems
  • Advanced security features

Benefits

  • Enhanced system reliability due to the robust design
  • Reduced energy costs due to efficient power management
  • Improved graphics performance for visually intensive applications
  • Simplified system integration with broad operating system support
  • Increased data security with built-in security features

The FH8069004541900 microprocessor features a multi-core architecture, enhancing its ability to handle multiple tasks simultaneously. It supports various memory types, providing flexibility in system design. The integrated GPU allows for the smooth rendering of graphical content, making it suitable for applications such as digital signage and POS systems. Furthermore, it includes hardware-based security technologies to protect against potential threats and vulnerabilities.

This embedded processor is designed to operate within a specified temperature range, ensuring stable performance even in harsh conditions. Its compact form factor allows for easy integration into space-constrained systems. The FH8069004541900 is a reliable and efficient solution for embedded applications, offering a compelling combination of performance, power efficiency, and security.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess