EN
  • EN
  • DE

FH8065503554000

Part No FH8065503554000
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Atom C2508 (2M Cache, 1.25 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954382-FH8065503554000
Series *
Ultra Librarian 3D Model Ultra Librarian FH8065503554000 CAD Model

Description

The Intel FH8065503554000 is a microprocessor belonging to Intel's extensive range of embedded processors. Specific details about this exact part number are scarce in publicly available documentation. Therefore, we must extrapolate from the general characteristics of Intel's embedded processor lineup to understand its potential features and applications.

Intel's embedded processors are designed for applications requiring reliable performance, low power consumption, and long-term availability. These processors are frequently used in industrial automation, medical devices, retail point-of-sale (POS) systems, network infrastructure, and digital signage solutions.

Applications:

  • Industrial Automation Systems: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and industrial PCs for process control and automation.
  • Medical Devices: Powering diagnostic equipment, patient monitoring systems, and medical imaging devices, ensuring reliable performance in healthcare settings.
  • Retail Point-of-Sale (POS) Systems: Enabling transaction processing, inventory management, and customer loyalty programs in retail environments.
  • Network Infrastructure: Serving as the central processing unit (CPU) in routers, switches, firewalls, and other networking devices.
  • Digital Signage: Driving interactive displays, advertising kiosks, and information terminals in public spaces, delivering engaging content to audiences.

Features:

  • Multi-Core Architecture: Offers improved performance and energy efficiency by distributing workloads across multiple processing cores.
  • Integrated Graphics: Provides built-in graphics processing capabilities for display and visual applications.
  • Extended Temperature Range: Designed to operate reliably in harsh environments with extreme temperature conditions.
  • Long Lifecycle Support: Ensures long-term availability and support, reducing the risk of obsolescence and ensuring continuous supply.
  • Advanced Security Features: Incorporates hardware-based security mechanisms to protect against unauthorized access and cyber threats.

Benefits:

  • Increased Performance: Delivers faster processing speeds and improved responsiveness for demanding applications.
  • Reduced Power Consumption: Minimizes energy usage, leading to lower operating costs and extended battery life in portable devices.
  • Enhanced Reliability: Ensures stable and dependable operation in challenging environments.
  • Simplified System Design: Reduces the complexity of system integration with integrated features and functionalities.
  • Improved Security: Protects sensitive data and critical applications from cyberattacks, ensuring data integrity and confidentiality.

Based on its part number and manufacturer, the FH8065503554000 likely aligns with these general characteristics of Intel's embedded processors. To obtain precise technical specifications and compatibility details, consulting official Intel documentation or contacting an Intel representative is recommended. It likely provides a balance of processing power, energy efficiency, and long-term support suitable for various embedded applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess