Products specifications Report Issue?

Categories Memory
Win Source Part Number 945582-EDS1208AATA-75-E
Series *
Ultra Librarian 3D Model Ultra Librarian EDS1208AATA-75-E CAD Model

Description

The EDS1208AATA-75-E is a high-speed static RAM (SRAM) designed for use in networking and telecommunications applications.

  • Density: 1 Mb
  • Supply Voltage: Single 3.3 V
  • Package: Compact TSOP-II
  • Access Time: 10 ns
  • Availability: Readily available in the market with sufficient supply and demand

You May Also Be Interested in

Micron Technology Inc.
SD 8Mx16 166MHz CL3 VFBGA
Lowest to $80.8422
ECAD model for MT48LC8M16A2B4-6A XIT-L
Micron Technology Inc.
SD 4Mx32 BGA
Need more? Email Us
ECAD model for MT48LC4M32B2FC-7
Micron Technology Inc.
SD 64Mx4-75 133MHz CL3 Pb-Free
Need more? Email Us
ECAD model for MT48LC64M4A2P-75
Samsung
Mobile SD 16Mx32-75 FBGA Pb-Free
Lowest to $17.5179
ECAD model for K4S513233F-EL75
Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $9.0089
ECAD model for EDS51321CBH-6DTT-F
Micron Technology Inc.
SD 4Mx16-7 133MHz
Lowest to $2.9222
ECAD model for MT48LC4M16A2TG-7
Micron Technology Inc.
Mobile SD 32Mx32 166MHz
Need more? Email Us
ECAD model for MT48H32M32LFB5-6IT:B
Micron Technology Inc.
SD 32Mx8-75 133MHz CL3 FBGA
Need more? Email Us
ECAD model for MT48LC32M8A2FB-75
Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
ECAD model for K4S561633LF-XG75

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention