EN
  • EN
  • DE

EPF81188RC240-2

Part No EPF81188RC240-2
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Loadable PLD, CMOS, PQFP240
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057320-EPF81188RC240-2
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPF81188RC240-2 CAD Model

Description

The EPF81188RC240-2 is a complex programmable logic device (CPLD) from Intel (formerly Altera), belonging to the FLEX 8000 family. These devices are designed to provide high-density, high-performance logic solutions for various digital applications. The EPF81188RC240-2 features a combination of programmable logic, routing resources, and I/O capabilities, making it suitable for implementing complex control logic, state machines, and interface circuits.

Applications:

  • Motor control: Control of electric motors in industrial equipment and appliances.
  • Interface controllers: Bridging between different communication protocols and standards.
  • Address decoding: Implementation of memory address decoding logic in embedded systems.
  • Peripheral control: Control of peripheral devices such as sensors, actuators, and displays.
  • State machines: Implementation of complex state machines for sequential logic control.

Features:

  • Logic Cells: Contains 672 logic cells, providing a substantial amount of programmable logic.
  • Macrocells: Features 576 macrocells, offering flexible logic implementation.
  • I/O Pins: Offers a high number of I/O pins (240 in RC240 package) for interfacing with external devices and systems.
  • Global Routing: Features a robust global routing network for efficient signal distribution throughout the device.
  • In-System Programmability (ISP): Supports in-system programmability, allowing for design updates and modifications without removing the device from the circuit board.
  • Advanced Packaging: Available in various package options, including the RC240 package, which offers a compact footprint and high pin density.
  • Fast Propagation Delays: Offers fast propagation delays, enabling high-performance digital systems.

Benefits:

  • Flexibility: Allows for the implementation of custom logic functions and algorithms.
  • High Performance: Provides high-speed operation and efficient resource utilization.
  • Integration: Integrates programmable logic and routing on a single chip, reducing board space and system cost.
  • Time-to-Market: Enables rapid prototyping and design iterations, reducing time-to-market.
  • Cost-Effectiveness: Offers a cost-effective solution for implementing complex digital circuits in medium to high-volume applications.
  • Design Security: Protects intellectual property through built-in security features.

Additional Details:

The EPF81188RC240-2 is typically programmed using Altera's Quartus software, which provides a comprehensive development environment for designing, simulating, and implementing digital circuits. The device supports various programming languages, including VHDL and Verilog. Its architecture is based on programmable AND-OR arrays, offering a versatile platform for a wide range of digital applications. Power consumption varies depending on the specific application and operating conditions. The '2' at the end of the part number designates a specific speed grade within the EPF8000 family. Detailed technical specifications, including voltage requirements, timing parameters, and power consumption data, can be found in the official Intel (Altera) documentation.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Kemet
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess