EN
  • EN
  • DE

EPF10K50GC403-5

Part No EPF10K50GC403-5
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028009-EPF10K50GC403-5
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPF10K50GC403-5 CAD Model

Description

The EPF10K50GC403-5 is a member of the FLEX 10K family of embedded programmable logic devices (EPLDs) from Intel (formerly Altera). These devices are designed to provide flexible, high-density logic solutions for a variety of applications. The EPF10K50GC403-5 offers a combination of programmable logic, embedded memory, and routing resources, making it suitable for implementing complex digital circuits.

Applications:

  • Industrial control systems: Used in PLCs and other automation equipment.
  • Networking equipment: Routers, switches, and other network infrastructure devices.
  • Telecommunications: Base stations, wireless communication systems.
  • Data acquisition systems: High-speed data capture and processing.
  • Medical imaging: Ultrasound, MRI, and other medical devices requiring real-time processing.

Features:

  • Logic Elements (LEs): Contains approximately 2,880 logic elements, providing a substantial amount of programmable logic.
  • Embedded Memory: Includes embedded memory blocks for on-chip data storage and retrieval.
  • Global Routing: Features a robust global routing network for efficient signal distribution throughout the device.
  • I/O Pins: Offers a high number of I/O pins (403 in GC403 package) for interfacing with external devices and systems.
  • In-System Programmability (ISP): Supports in-system programmability, allowing for design updates and modifications without removing the device from the circuit board.
  • Advanced Packaging: Available in various package options, including the GC403 package, which offers a compact footprint and high pin density.
  • Fast Clock Speeds: Capable of operating at high clock frequencies, enabling high-performance digital systems.

Benefits:

  • Flexibility: Allows for the implementation of custom logic functions and algorithms.
  • High Performance: Provides high-speed operation and efficient resource utilization.
  • Integration: Integrates programmable logic and memory on a single chip, reducing board space and system cost.
  • Time-to-Market: Enables rapid prototyping and design iterations, reducing time-to-market.
  • Cost-Effectiveness: Offers a cost-effective solution for implementing complex digital circuits in medium to high-volume applications.
  • Design Security: Protects intellectual property through built-in security features.

Additional Details:

The EPF10K50GC403-5 is typically programmed using Altera's Quartus software, which provides a comprehensive development environment for designing, simulating, and implementing digital circuits. The device supports various programming languages, including VHDL and Verilog. Its architecture is based on look-up tables (LUTs) and programmable interconnect, offering a versatile platform for a wide range of digital applications. Power consumption varies depending on the specific application and operating conditions. The '5' at the end of the part number designates a specific speed grade within the EPF10K50 family. Detailed technical specifications, including voltage requirements, timing parameters, and power consumption data, can be found in the official Intel (Altera) documentation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.5965

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess