The EP610LC-20T is an Erasable Programmable Logic Device (EPLD) manufactured by Intel. EPLDs are programmable logic devices that can be configured by the user to implement custom digital circuits. This particular device is likely characterized by its logic capacity, speed, and power consumption. The "20" in the part number typically indicates a propagation delay of 20 nanoseconds, and "T" may refer to a specific temperature grade.
Applications
- Prototyping digital circuits
- Custom logic functions
- Address decoders
- State machines
- Glue logic
Features
- Erasable and Programmable
- Low power consumption (LC suffix)
- High speed (20ns propagation delay)
- Programmable interconnects
- TTL compatible I/O
Benefits
- Rapid prototyping and design iteration
- Customizable logic functions
- Reduced component count
- Low power operation
- Simplified board layout
Additional Details
The EP610LC-20T EPLD offers a flexible and cost-effective solution for implementing custom digital logic. The device can be programmed using a standard EPLD programmer. The erasable nature of the device allows for repeated reprogramming, making it suitable for prototyping and experimentation. The low power consumption makes it suitable for battery-powered applications. The programmable interconnects allow for a wide range of logic functions to be implemented. The TTL-compatible I/O allows for easy interfacing with other digital circuits. EPLDs like the EP610LC-20T were widely used in the past for implementing custom logic functions before being largely superseded by FPGAs (Field-Programmable Gate Arrays) in modern applications. However, they can still be found in legacy systems and applications where their specific characteristics are required. The datasheet provides detailed information on the device's logic capacity, pinout, programming requirements, and electrical characteristics.