EN
  • EN
  • DE

EP2C5F256I7N

Part No EP2C5F256I7N
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975711-EP2C5F256I7N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP2C5F256I7N CAD Model

Description

The Intel (Altera) EP2C5F256I7N is a Cyclone II FPGA (Field Programmable Gate Array). As a member of the Cyclone II family, it is designed for low-cost applications requiring moderate performance and flexible hardware customization.

Applications

  • Motor Control
  • Image processing
  • Embedded systems
  • Industrial Automation
  • Audio Processing

Features

  • Low-cost FPGA fabric
  • Embedded memory blocks
  • Digital signal processing (DSP) blocks
  • Flexible I/O interfaces
  • In-system programmability (ISP)

Benefits

  • Reduced system cost
  • Accelerated development
  • Increased design flexibility
  • Simplified system maintenance

Additional Details

The EP2C5F256I7N features a specific number of logic elements, memory bits, and DSP blocks tailored to its intended applications. It is designed to operate at moderate clock speeds, offering a balance between performance and power consumption. The FPGA supports various I/O standards, providing compatibility with a wide range of external devices. Its programmable nature allows for hardware reconfiguration to adapt to changing application requirements. Detailed specifications such as operating voltage, temperature range, and packaging options are available in the official Intel (Altera) documentation. It offers a cost-effective solution for applications where performance is important, but a high-end FPGA is not necessary. The 'EP2C5' indicates its belonging to the Cyclone II family with a specific logic density. 'F256' denotes a FineLine BGA package with 256 pins. 'I7' means it is an Industrial grade temperature range. 'N' means it is lead-free.

You May Also Be Interested in

Sagami
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.2041

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess