EN
  • EN
  • DE

ALC3202

Part No ALC3202
Manufacturer Realtek
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816969-ALC3202
Ultra Librarian 3D Model Ultra Librarian ALC3202 CAD Model

Description

The ALC3202 is a high-performance, low-power stereo audio codec manufactured by Realtek. It's designed for portable and desktop applications, providing high-fidelity audio playback and recording capabilities. This codec is commonly used in laptops, tablets, and other multimedia devices.

Applications:

  • Laptops: Integrated into laptops to provide high-quality audio playback and recording.
  • Tablets: Used in tablets for multimedia audio processing.
  • Portable Audio Players: Employed in portable audio players to deliver high-fidelity sound.
  • Docking Stations: Found in docking stations to provide audio output and input capabilities.
  • USB Audio Devices: Used in USB audio interfaces and headsets.

Features:

  • Stereo Audio Codec: Supports stereo audio playback and recording.
  • High-Resolution Audio: Supports high-resolution audio formats for superior sound quality.
  • Low Power Consumption: Designed for energy-efficient operation in portable devices.
  • Integrated Headphone Amplifier: Includes a built-in headphone amplifier for driving headphones directly.
  • Multiple Audio Inputs/Outputs: Provides various audio input and output options for flexible connectivity.

Benefits:

  • High-Fidelity Audio: Delivers high-quality audio playback and recording for an enhanced user experience.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Simplified Design: Integrated features reduce the need for external components, simplifying the design process.
  • Versatile Connectivity: Multiple audio input and output options provide flexible connectivity.
  • Compact Solution: Small footprint allows for integration into compact devices.

Additional Details:

The ALC3202 supports various audio formats and sampling rates. It typically interfaces with the host processor via I2S or other digital audio interfaces. The device includes features such as noise reduction and echo cancellation to improve audio quality. Consult the manufacturer's datasheet for detailed electrical and audio performance specifications.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess