EN
  • EN
  • DE

EP2C20F256I7N

Part No EP2C20F256I7N
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1149084-EP2C20F256I7N
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP2C20F256I7N CAD Model

Description

The EP2C20F256I7N is a Cyclone II series FPGA (Field-Programmable Gate Array) from Intel (formerly Altera). It is designed for a wide range of applications requiring a balance of performance, cost, and power efficiency. FPGAs such as the EP2C20F256I7N provide a flexible and reprogrammable platform for implementing custom digital logic.

Applications

  • Embedded Systems: Control systems, data acquisition, and sensor processing.
  • Image and Video Processing: Video encoding, decoding, and display processing.
  • Industrial Control: Motor control, robotics, and process automation.
  • Consumer Electronics: Gaming consoles, digital cameras, and audio processing.
  • Automotive: Driver assistance systems, infotainment, and engine control.
  • Communications: Wireless communication systems, network interfaces, and signal processing.

Features

  • Low Cost: Provides a cost-effective solution for a wide range of applications.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.
  • Embedded Memory: Includes embedded memory blocks for data storage and processing.
  • DSP Blocks: Features dedicated digital signal processing (DSP) blocks for efficient signal processing.
  • I/O Flexibility: Supports a wide range of I/O standards and interfaces.
  • Reprogrammability: Allows for in-system reprogramming and reconfiguration.

Benefits

  • Flexibility and Customization: Enables the implementation of custom logic circuits and algorithms.
  • Cost-Effectiveness: Provides a lower-cost alternative to ASICs for many applications.
  • Low Power Consumption: Reduces power consumption and extends battery life in portable devices.
  • Reduced Development Time: Allows for rapid prototyping and iteration of designs.

Additional Details

The EP2C20F256I7N features approximately 20,000 logic elements (LEs), several hundred kilobytes of embedded memory, and a significant number of I/O pins. The F256 indicates the package type, likely a fine-pitch ball grid array (FBGA) with 256 pins. The I7 indicates the temperature grade (Industrial) and speed grade of the device, and N usually indicates a lead-free package. Cyclone II devices incorporate features such as phase-locked loops (PLLs) for clock management, and support various I/O standards including LVDS, HSTL, and SSTL. Designers use software tools such as Intel's Quartus Prime to develop, simulate, and program these FPGAs.

You May Also Be Interested in

NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Holtek
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
TA-I
Lowest to $0.1194
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Murata Electronics North America
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess