Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Data Rate 20 Mbps
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Channels 1
Number of Pins 44
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1056882-EELXT907PC.E2
Categories Interface - Specialized
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EELXT907PC.E2 CAD Model

Description

The Intel EELXT907PC.E2 is a high-speed data transmission IC that is designed for use in a wide range of applications.

  • Data Rate: 20 Mbps
  • Operating Voltage: 5V
  • Package: Surface Mount
  • Suitable For: Manufacturers looking to build high-quality products

You May Also Be Interested in

Freescale Semiconductor - NXP
IC SWITCH DETECT SPI 32-SOIC
Lowest to $6.9425
ECAD model for MC33972ATEW
Microchip Technology
Need more? Email Us
ECAD model for SLC88B17
Intel
Lowest to $26.8616
ECAD model for LXT16642MF
Texas Instruments
IC INTERFACE SPECIALIZED 16VQFN / Translating Switch Interface 16-VQFN (4x4)
Lowest to $2.4499
ECAD model for PCA9546ARGVR
National Semiconductor (TI)
TELECOM IC, PDSO6
Lowest to $4.1170
ECAD model for DS38EP100SD
Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $23.9394
ECAD model for SN65DSI84TPAPRQ1
Texas Instruments
Need more? Email Us
ECAD model for F731651GGU
STMicroelectronics
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Reader, Writer Interface 28-TSSOP
Lowest to $3.0090
ECAD model for ST8024LCTR
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SOIC-EP
Lowest to $12.2975
ECAD model for MCZ33905DS5EK

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention