The EE80C31BH24 S F88 is a microcontroller manufactured by Intel. It belongs to the MCS-51 family of microcontrollers, which are widely used in embedded systems due to their versatility and ease of use. This particular variant likely features enhanced EEPROM memory and operates at a specific clock speed (implied by the "24" in the part number, potentially 24 MHz). The "S F88" likely refers to a specific production lot or manufacturing date.
Applications
- Embedded control systems
- Industrial automation
- Consumer electronics
- Robotics
- Instrumentation
Features
- 8051-compatible architecture
- On-chip EEPROM memory
- Timer/counters
- Serial communication interface (UART)
- Interrupt controller
- Programmable I/O ports
Benefits
- Cost-effective solution for embedded control
- Easy programming and debugging
- Wide availability of development tools and resources
- Flexible I/O capabilities for interfacing with external devices
- Non-volatile EEPROM memory for data storage
Additional Details
The EE80C31BH24 S F88 is based on the industry-standard 8051 architecture, making it compatible with a large base of existing code and development tools. The on-chip EEPROM memory allows for non-volatile storage of program code and data, eliminating the need for external memory in many applications. The microcontroller includes various peripherals, such as timers, counters, and a UART for serial communication. The interrupt controller enables the microcontroller to respond to external events in real-time. The programmable I/O ports allow for flexible interfacing with a wide range of sensors, actuators, and other external devices. This microcontroller is typically used in applications where cost, performance, and ease of use are important considerations. The datasheet provides detailed information on the device's electrical characteristics, pinout, and programming.