Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955298-EC80576GG0606M
Series *
Ultra Librarian 3D Model Ultra Librarian EC80576GG0606M CAD Model

Description

The EC80576GG0606M is an Intel embedded microprocessor, part of the Intel Core family. Embedded microprocessors are designed for use in dedicated applications and systems where processing power, reliability, and longevity are critical factors. These are typically found in devices that are not general-purpose computers, but rather specialized tools.

Applications

  • Industrial Automation: Used in PLCs (Programmable Logic Controllers), industrial PCs, and robotic systems for real-time control and data processing.
  • Medical Devices: Employed in medical imaging equipment, patient monitoring systems, and diagnostic tools requiring high reliability and performance.
  • Networking Equipment: Found in routers, switches, and firewalls for packet processing, network management, and security functions.
  • Digital Signage: Drives interactive displays, kiosks, and advertising boards with complex content and dynamic updates.
  • Gaming Machines: Powers slot machines, arcade games, and other gaming platforms demanding high graphics performance and secure operation.
  • Aerospace and Defense: Integrated into avionics systems, radar processing units, and military communication devices where reliability and robustness are paramount.
  • Transportation Systems: Used in automotive control units (ECUs), infotainment systems, and railway signaling equipment for critical system management.
  • Point of Sale (POS) Systems: Enables secure transactions, inventory management, and customer loyalty programs in retail and hospitality environments.

Features

  • Multi-Core Architecture: Likely features multiple processing cores to enhance performance and enable parallel processing.
  • Integrated Graphics Processing Unit (GPU): Incorporates a GPU for improved graphics rendering and display capabilities.
  • Advanced Instruction Set: Supports advanced instruction sets such as SSE and AVX for optimized performance in specific workloads.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for embedded systems with limited power budgets.
  • Extended Temperature Range: Can operate in a wider temperature range than standard desktop processors, ensuring reliable operation in harsh environments.
  • Long Lifecycle Support: Typically supported by Intel's embedded roadmap, ensuring long-term availability and support for embedded applications.
  • Integrated Memory Controller: Includes an integrated memory controller for faster memory access and reduced latency.
  • Virtualization Technology: Supports virtualization features for running multiple operating systems or applications on a single processor.

Benefits

  • High Performance: Delivers sufficient processing power to handle complex embedded workloads.
  • Reliability: Designed for reliable operation in demanding environments.
  • Long-Term Availability: Ensures long-term support and availability for embedded applications.
  • Reduced System Cost: Integrates multiple functionalities into a single chip, reducing overall system cost.
  • Enhanced Security: Incorporates security features to protect sensitive data and prevent unauthorized access.
  • Improved Power Efficiency: Consumes less power, resulting in longer battery life or reduced energy costs.

Additional Details

The EC80576GG0606M is likely a BGA (Ball Grid Array) packaged processor designed for surface mount assembly onto a PCB. The 'GG0606M' portion of the part number typically indicates specific stepping, power, and thermal characteristics. Refer to the Intel documentation and datasheet for complete details and specifications related to this specific embedded processor. These processors are designed to function within specific thermal parameters, which is very important when designing the heat dissipation system for the product they are used in.

You May Also Be Interested in

Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention