EN
  • EN
  • DE
  • IT

DT28F016SV-80

Part No DT28F016SV-80
Manufacturer Intel
Catalog Custom Parts (B - D)
Description 28F016SA 16-MBIT 1 Mbit X 16, 2 Mbit X 8FLASHFILE Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1199495-DT28F016SV-80
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DT28F016SV-80 CAD Model

Description

The DT28F016SV-80 is a 16-megabit (2MB) Flash memory device manufactured by Intel. It is designed for applications requiring non-volatile storage of data and code, offering reliable and fast read/write operations.

Applications

  • Embedded Systems: Used in embedded systems for storing firmware, boot code, and configuration data.
  • Networking Equipment: Employed in routers, switches, and other networking devices to store operating systems and network configurations.
  • Industrial Control Systems: Integrated into industrial control systems for storing program code and data logs.
  • Consumer Electronics: Utilized in devices such as digital cameras, MP3 players, and handheld gaming consoles for storing firmware and user data.
  • Automotive Systems: Used in automotive electronics for storing ECU (Engine Control Unit) firmware and vehicle settings.

Features

  • 16-Megabit (2MB) Capacity: Provides ample storage for code and data.
  • Sector Erase Architecture: Allows for selective erasure of memory sectors, enabling efficient reprogramming.
  • Fast Read Access Time: Offers quick data retrieval, enhancing system performance.
  • High Endurance: Supports a large number of erase/write cycles, ensuring long-term reliability.
  • Single Power Supply: Operates with a single voltage supply, simplifying system design.
  • Compact Package: Available in a small form factor for space-constrained applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Performance: Enables quick system boot-up and data access, improving overall system responsiveness.
  • Flexible Memory Management: Supports sector erase, allowing for efficient memory utilization.
  • High Reliability: Ensures long-term data storage and retrieval, minimizing data loss.
  • Simplified System Design: Reduces component count and simplifies board layout.
  • Cost-Effective Solution: Provides a balance of performance, reliability, and cost.

Additional Details

The DT28F016SV-80 typically operates at a supply voltage of 5V. The access time is 80ns, which refers to the maximum time required to retrieve data from the memory. The device supports JEDEC standard commands for read, write, and erase operations. It is available in various package options, including TSOP and PLCC. Proper decoupling capacitors are essential for stable operation. For detailed specifications and application notes, refer to the Intel documentation.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Conexant Systems
Need more? Email Us
AVX Corporation
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess